NTN-SNR Group Roller Bearings 22220EAW33

Description
NTN 22220EAW33 Spherical Bearing
Request a Quote
Description
NTN 22220EAW33 Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 454702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
454702
Roller Bearings 454702
NTN 22220EAW33 Spherical Bearing

NTN 22220EAW33 Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 454702
Product Name Roller Bearings
Rolling Element Steel
Type Spherical
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Overall Width 2.3130 inch (58.750 mm)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details