NTN-SNR Group Roller Bearings 22207EAW33C3

Description
NTN 22207EAW33C3 Spherical Bearing
Request a Quote
Description
NTN 22207EAW33C3 Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 453610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
453610
Roller Bearings 453610
NTN 22207EAW33C3 Spherical Bearing

NTN 22207EAW33C3 Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 453610
Product Name Roller Bearings
Rolling Element Steel
Type Spherical
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
Rotation - Cross Roller Ring - RA12008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details