NTN-SNR Group Roller Bearings 21310V

Description
SNR 21310V Spherical Roller Bearing
Request a Quote
Description
SNR 21310V Spherical Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 732784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
732784
Roller Bearings 732784
SNR 21310V Spherical Roller Bearing

SNR 21310V Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 732784
Product Name Roller Bearings
Type Spherical
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
0.3125 in. ID, 0.75 in. OD Polymer Spherical Bearing - S99GSB-051207 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
Rotation - Cross Roller Ring - RBU3510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details