NTN-SNR Group Roller Bearings 21307EAW33C3

Description
NTN 21307EAW33C3
Request a Quote
Description
NTN 21307EAW33C3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 640501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
640501
Roller Bearings 640501
NTN 21307EAW33C3

NTN 21307EAW33C3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 640501
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details