Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
NTN-SNR GROUP
1R17X22X13 -- ROLLER BEARINGS
NTN-SNR Group
Roller Bearings
1R17X22X13
Description
NTN 1R17X22X13 Needle Roller Bearing
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
NTN 1R17X22X13 Needle Roller Bearing
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
640514
Roller Bearings
640514
NTN 1R17X22X13 Needle Roller Bearing
NTN 1R17X22X13 Needle Roller Bearing
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Roller Bearings
Product Number
640514
Product Name
Roller Bearings
Design Units
Metric
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Sprag Clutch Bearings
1845772
Specs
Design Units
Metric
Bore
0.5906 inch (15.000 mm)
Outside Diameter
1.6535 inch (42.000 mm)
View Details
Accurate Bushing Company, Inc.
Aerospace Bearings, YAF-XD(as)
5927-124
Specs
Application
Aerospace; Airframe / Aircraft Control; Military
Design Units
Inch
Bore
1.5000 inch (38.100 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Wide Series .5625 in. ID, 1.1250 in. OD Four Piece Precision Stainless Steel Spherical Bearing
BPFWSS-9T
Specs
Type
Spherical
View Details
TOK America, Inc.
Flat type_Plastic roller_DL
Specs
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details