NTE Electronics, Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) WHS26-03-1000

Description
Win Source Part Number: 1008360-WHS26-03-100 0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WHS Package: Spool Wire Gauge: 26 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Orange Temperature Range - Operating: 90°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WHS26-03-1000
Request a Quote Datasheet
Description
Win Source Part Number: 1008360-WHS26-03-100 0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WHS Package: Spool Wire Gauge: 26 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Orange Temperature Range - Operating: 90°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WHS26-03-1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1008360-WHS26-03-1000
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1008360-WHS26-03-1000
Win Source Part Number: 1008360-WHS26-03-100 0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WHS Package: Spool Wire Gauge: 26 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Orange Temperature Range - Operating: 90°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WHS26-03-1000

Win Source Part Number: 1008360-WHS26-03-1000
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: WHS
Package: Spool
Wire Gauge: 26 AWG
Length: 1000.0' (304.8m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Orange
Temperature Range - Operating: 90°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8544.11.0020
Mfr: NTE Electronics, Inc
Other Names: 2368-WHS26-03-1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1008360-WHS26-03-1000
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details