NTE Electronics, Inc. Hook Up Wire, 25Ft, 22Awg, Copper, Red; Jacket Material Nte Electronics WHS22-02-25

Description
HOOK UP WIRE, 25FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 22Awg, Copper, Red; Jacket Material Nte Electronics - 33C7233 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 22Awg, Copper, Red; Jacket Material Nte Electronics
33C7233
Hook Up Wire, 25Ft, 22Awg, Copper, Red; Jacket Material Nte Electronics 33C7233
HOOK UP WIRE, 25FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7233
Product Name Hook Up Wire, 25Ft, 22Awg, Copper, Red; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-35-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - KVI-CP-3-GS-GD-2 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers