NTE Electronics, Inc. Hook Up Wire, 100Ft, 26Awg, Copper, Black; Jacket Material Nte Electronics WH26-00-100

Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg, Copper, Black; Jacket Material Nte Electronics - 33C7384 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg, Copper, Black; Jacket Material Nte Electronics
33C7384
Hook Up Wire, 100Ft, 26Awg, Copper, Black; Jacket Material Nte Electronics 33C7384
HOOK UP WIRE, 100FT, 26AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7384
Product Name Hook Up Wire, 100Ft, 26Awg, Copper, Black; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details