NTE Electronics, Inc. Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Nte Electronics WH22-09-100

Description
HOOK UP WIRE, 100FT, 22AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Nte Electronics - 33C7356 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Nte Electronics
33C7356
Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Nte Electronics 33C7356
HOOK UP WIRE, 100FT, 22AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7356
Product Name Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details