NTE Electronics, Inc. Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Nte Electronics WH22-08-100

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Nte Electronics - 33C7354 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Nte Electronics
33C7354
Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Nte Electronics 33C7354
HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7354
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers