NTE Electronics, Inc. Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Nte Electronics WH20-06-100

Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Nte Electronics - 33C7326 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Nte Electronics
33C7326
Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Nte Electronics 33C7326
HOOK UP WIRE, 100FT, 20AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7326
Product Name Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers