NTE Electronics, Inc. Hook Up Wire, 25Ft, 20Awg Copper, Yellow; Jacket Material Nte Electronics WH20-04-25

Description
HOOK UP WIRE, 25FT, 20AWG COPPER, YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 20AWG COPPER, YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 20Awg Copper, Yellow; Jacket Material Nte Electronics - 33C7323 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 20Awg Copper, Yellow; Jacket Material Nte Electronics
33C7323
Hook Up Wire, 25Ft, 20Awg Copper, Yellow; Jacket Material Nte Electronics 33C7323
HOOK UP WIRE, 25FT, 20AWG COPPER, YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 20AWG COPPER, YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7323
Product Name Hook Up Wire, 25Ft, 20Awg Copper, Yellow; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6053A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
Motor cable - NEBM-M40G8-E-5-Q10N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details