NTE Electronics, Inc. Hook Up Wire 300V Stranded Type 20Gauge Black 1000 Feet Rohs Compliant Nte Electronics WH20-00-1000

Description
HOOK UP WIRE 300V STRANDED TYPE 20GAUGE BLACK 1000 FEET ROHS COMPLIANT: YES
Description
HOOK UP WIRE 300V STRANDED TYPE 20GAUGE BLACK 1000 FEET ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 300V Stranded Type 20Gauge Black 1000 Feet Rohs Compliant Nte Electronics - 52Y5177 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 300V Stranded Type 20Gauge Black 1000 Feet Rohs Compliant Nte Electronics
52Y5177
Hook Up Wire 300V Stranded Type 20Gauge Black 1000 Feet Rohs Compliant Nte Electronics 52Y5177
HOOK UP WIRE 300V STRANDED TYPE 20GAUGE BLACK 1000 FEET ROHS COMPLIANT: YES

HOOK UP WIRE 300V STRANDED TYPE 20GAUGE BLACK 1000 FEET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52Y5177
Product Name Hook Up Wire 300V Stranded Type 20Gauge Black 1000 Feet Rohs Compliant Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZB9041 | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details