NTE Electronics, Inc. Thermo Pad, 0.009In, 4.5Kv, 12In X 12In; Insulator Body Material Nte Electronics TP0012A

Description
THERMO PAD, 0.009IN, 4.5KV, 12IN X 12IN; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:10000000 0000ohm-m; Thermal Impedance:- RoHS Compliant: Yes
Datasheet
Description
THERMO PAD, 0.009IN, 4.5KV, 12IN X 12IN; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:10000000 0000ohm-m; Thermal Impedance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermo Pad, 0.009In, 4.5Kv, 12In X 12In; Insulator Body Material Nte Electronics - 14P7565 - Newark, An Avnet Company
Chicago, IL, United States
Thermo Pad, 0.009In, 4.5Kv, 12In X 12In; Insulator Body Material Nte Electronics
14P7565
Thermo Pad, 0.009In, 4.5Kv, 12In X 12In; Insulator Body Material Nte Electronics 14P7565
THERMO PAD, 0.009IN, 4.5KV, 12IN X 12IN; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:10000000 0000ohm-m; Thermal Impedance:- RoHS Compliant: Yes

THERMO PAD, 0.009IN, 4.5KV, 12IN X 12IN; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:100000000000ohm-m; Thermal Impedance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 14P7565
Product Name Thermo Pad, 0.009In, 4.5Kv, 12In X 12In; Insulator Body Material Nte Electronics
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

New arrival thermal conductive silicone pad for PCB LED - SF500FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
One component primer/adhesive for polyolefins, passes ISO 10993-5 test - X21Med - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Primer
View Details