NTE Electronics, Inc. Thermal Insulators, Thermo Pad, To-3Pml; Insulator Body Material Nte Electronics TP0010

Description
THERMAL INSULATORS, THERMO PAD, TO-3PML; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10000000 0000ohm-m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATORS, THERMO PAD, TO-3PML; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10000000 0000ohm-m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulators, Thermo Pad, To-3Pml; Insulator Body Material Nte Electronics - 79M5632 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulators, Thermo Pad, To-3Pml; Insulator Body Material Nte Electronics
79M5632
Thermal Insulators, Thermo Pad, To-3Pml; Insulator Body Material Nte Electronics 79M5632
THERMAL INSULATORS, THERMO PAD, TO-3PML; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10000000 0000ohm-m; Product Range:- RoHS Compliant: Yes

THERMAL INSULATORS, THERMO PAD, TO-3PML; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:100000000000ohm-m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 79M5632
Product Name Thermal Insulators, Thermo Pad, To-3Pml; Insulator Body Material Nte Electronics
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 410 F (0 to 210 C)
View Details
Thermal Pads - 607036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 15 W/m-K (8.67 BTU-ft/hr-ft²-F)
View Details
Two Part Thermally Conductive, Electrically Isolating Epoxy - EP35AOLV - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details