NTE Electronics, Inc. Thermo Pad, 0.009, 4.5Kv; Insulator Body Material Nte Electronics TP0010-100

Description
THERMO PAD, 0.009", 4.5KV; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:10000000 0000ohm-m; Thermal Impedance:- RoHS Compliant: Yes
Datasheet
Description
THERMO PAD, 0.009", 4.5KV; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:10000000 0000ohm-m; Thermal Impedance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermo Pad, 0.009, 4.5Kv; Insulator Body Material Nte Electronics - 31C6220 - Newark, An Avnet Company
Chicago, IL, United States
Thermo Pad, 0.009, 4.5Kv; Insulator Body Material Nte Electronics
31C6220
Thermo Pad, 0.009, 4.5Kv; Insulator Body Material Nte Electronics 31C6220
THERMO PAD, 0.009", 4.5KV; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:10000000 0000ohm-m; Thermal Impedance:- RoHS Compliant: Yes

THERMO PAD, 0.009", 4.5KV; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:100000000000ohm-m; Thermal Impedance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 31C6220
Product Name Thermo Pad, 0.009, 4.5Kv; Insulator Body Material Nte Electronics
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

White liquid thermally conductive silicone sealant RTV glue - TIV800-12 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions - EP93FRHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 1225191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
View Details