NTE Electronics, Inc. Thermo Pad, 0.009In, 4.5Kv, To-220; Insulator Body Material Nte Electronics TP0006-100

Description
THERMO PAD, 0.009IN, 4.5KV, TO-220; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:10000000 0000ohm-m; Thermal Impedance:- RoHS Compliant: Yes
Datasheet
Description
THERMO PAD, 0.009IN, 4.5KV, TO-220; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:10000000 0000ohm-m; Thermal Impedance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermo Pad, 0.009In, 4.5Kv, To-220; Insulator Body Material Nte Electronics - 31C6215 - Newark, An Avnet Company
Chicago, IL, United States
Thermo Pad, 0.009In, 4.5Kv, To-220; Insulator Body Material Nte Electronics
31C6215
Thermo Pad, 0.009In, 4.5Kv, To-220; Insulator Body Material Nte Electronics 31C6215
THERMO PAD, 0.009IN, 4.5KV, TO-220; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:10000000 0000ohm-m; Thermal Impedance:- RoHS Compliant: Yes

THERMO PAD, 0.009IN, 4.5KV, TO-220; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:100000000000ohm-m; Thermal Impedance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 31C6215
Product Name Thermo Pad, 0.009In, 4.5Kv, To-220; Insulator Body Material Nte Electronics
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details
Heat sink grease passed 1000 hours high temperature test for LED - SG560-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Grease, Paste
Industry Electronics
Use Temperature ? to 302 F (? to 150 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thin Film, Low Hardness - SARCON ® QR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details