Win Source Part Number: 1095853-SR1-0603-343
Category: Resistors>Chip Resistor - Surface Mount
Series: SR1
Package: Bag
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 43 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8533.21.0090
Mfr: NTE Electronics, Inc
Other Names: 2368-SR1-0603-343
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1095853-SR1-0603-343 |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) |
| Resistance Range | 43000 ohms |
| Tolerance | 5 +/- % |