NTE Electronics, Inc. Ceramic Capacitor, 0.1Uf, 50V, X7R, +80,-20%, 0805; Capacitance Nte Electronics SMC0805Z104

Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:X7R; Product Range:SMC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:X7R; Product Range:SMC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 50V, X7R, +80,-20%, 0805; Capacitance Nte Electronics - 33C6319 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, +80,-20%, 0805; Capacitance Nte Electronics
33C6319
Ceramic Capacitor, 0.1Uf, 50V, X7R, +80,-20%, 0805; Capacitance Nte Electronics 33C6319
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:X7R; Product Range:SMC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:X7R; Product Range:SMC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C6319
Product Name Ceramic Capacitor, 0.1Uf, 50V, X7R, +80,-20%, 0805; Capacitance Nte Electronics
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers