NTE Electronics, Inc. Relay;SSR;Power;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt RS3-1D40-21

Description
RS3 Series, Panel Mount, Heavy Duty, Solid State AC & DC Power Relays, 34 mA (Max.) Current Rating AC and DC models Internal snubbers on AC models Random switching MOSFET DC version Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)
Datasheet
Description
RS3 Series, Panel Mount, Heavy Duty, Solid State AC & DC Power Relays, 34 mA (Max.) Current Rating AC and DC models Internal snubbers on AC models Random switching MOSFET DC version Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Power;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt - 70011919 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt
70011919
Relay;SSR;Power;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt 70011919
RS3 Series, Panel Mount, Heavy Duty, Solid State AC & DC Power Relays, 34 mA (Max.) Current Rating AC and DC models Internal snubbers on AC models Random switching MOSFET DC version Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)

RS3 Series, Panel Mount, Heavy Duty, Solid State AC & DC Power Relays, 34 mA (Max.) Current Rating

  • AC and DC models
  • Internal snubbers on AC models
  • Random switching
  • MOSFET DC version
    Features
  • Back-to-Back Dual SCRs (No Suffix)
  • TRIAC Version (T Suffix)
  • Panel Mount
  • MOSFET DC Versions (M Suffix)
Supplier's Site
Ssr, Panel Mount, 280Vac, 32Vdc, 50A; Contact Configuration Nte Electronics - 42M2522 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 32Vdc, 50A; Contact Configuration Nte Electronics
42M2522
Ssr, Panel Mount, 280Vac, 32Vdc, 50A; Contact Configuration Nte Electronics 42M2522
SSR, PANEL MOUNT, 280VAC, 32VDC, 50A; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 280VAC, 32VDC, 50A; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays RS3-1D40-21
SSR RELAY 40A

SSR RELAY 40A

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 70011919 42M2522 RS3-1D40-21
Product Name Relay;SSR;Power;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt Ssr, Panel Mount, 280Vac, 32Vdc, 50A; Contact Configuration Nte Electronics Relays - Solid State Relays
Mounting Panel Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Approvals UL, CSA RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1008-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details