NTE Electronics, Inc. Relay;SSR;Power;SPST-NO;Cur-Rtg 40A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt RS3-1A40-22

Description
RS3 Series, Panel Mount, Heavy Duty, Solid State AC & DC Power Relays, 34 mA (Max.) Current Rating AC and DC models Internal snubbers on AC models Random switching MOSFET DC version Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)
Datasheet
Description
RS3 Series, Panel Mount, Heavy Duty, Solid State AC & DC Power Relays, 34 mA (Max.) Current Rating AC and DC models Internal snubbers on AC models Random switching MOSFET DC version Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Power;SPST-NO;Cur-Rtg 40A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt - 70012009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;SPST-NO;Cur-Rtg 40A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt
70012009
Relay;SSR;Power;SPST-NO;Cur-Rtg 40A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt 70012009
RS3 Series, Panel Mount, Heavy Duty, Solid State AC & DC Power Relays, 34 mA (Max.) Current Rating AC and DC models Internal snubbers on AC models Random switching MOSFET DC version Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)

RS3 Series, Panel Mount, Heavy Duty, Solid State AC & DC Power Relays, 34 mA (Max.) Current Rating

  • AC and DC models
  • Internal snubbers on AC models
  • Random switching
  • MOSFET DC version
    Features
  • Back-to-Back Dual SCRs (No Suffix)
  • TRIAC Version (T Suffix)
  • Panel Mount
  • MOSFET DC Versions (M Suffix)
Supplier's Site
Shenzhen, China
Relays - Solid State Relays
RS3-1A40-22
Relays - Solid State Relays RS3-1A40-22
SSR RELAY 40A

SSR RELAY 40A

Supplier's Site
Ssr, Panel Mount, 240Vac, 280Vac, 40A; Contact Configuration Nte Electronics - 02H7048 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 240Vac, 280Vac, 40A; Contact Configuration Nte Electronics
02H7048
Ssr, Panel Mount, 240Vac, 280Vac, 40A; Contact Configuration Nte Electronics 02H7048
SSR, PANEL MOUNT, 240VAC, 280VAC, 40A; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:240VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:AC Switch; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 240VAC, 280VAC, 40A; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:240VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:AC Switch; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 70012009 RS3-1A40-22 02H7048
Product Name Relay;SSR;Power;SPST-NO;Cur-Rtg 40A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt Relays - Solid State Relays Ssr, Panel Mount, 240Vac, 280Vac, 40A; Contact Configuration Nte Electronics
Mounting Panel Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Approvals UL, CSA RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 84134210K-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-286-794-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details