NTE Electronics, Inc. Relay;SSR;Power;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt RS3-1A25-42

Description
1.6 V On-State Voltage Drop, Heavy Duty Solid State Panel Mount Heavy Duty AC & DC Power Relays AC and DC models Internal snubbers on AC models Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)
Datasheet
Description
1.6 V On-State Voltage Drop, Heavy Duty Solid State Panel Mount Heavy Duty AC & DC Power Relays AC and DC models Internal snubbers on AC models Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Power;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt - 70011962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt
70011962
Relay;SSR;Power;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt 70011962
1.6 V On-State Voltage Drop, Heavy Duty Solid State Panel Mount Heavy Duty AC & DC Power Relays AC and DC models Internal snubbers on AC models Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)

1.6 V On-State Voltage Drop, Heavy Duty Solid State Panel Mount Heavy Duty AC & DC Power Relays

  • AC and DC models
  • Internal snubbers on AC models
    Features
  • Back-to-Back Dual SCRs (No Suffix)
  • TRIAC Version (T Suffix)
  • Panel Mount
  • MOSFET DC Versions (M Suffix)
Supplier's Site
Shenzhen, China
Relays - Solid State Relays
RS3-1A25-42
Relays - Solid State Relays RS3-1A25-42
SSR RELAY 25A

SSR RELAY 25A

Supplier's Site
Ssr, Panel Mount, 240Vac, 280Vac, 25A; Contact Configuration Nte Electronics - 77C4998 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 240Vac, 280Vac, 25A; Contact Configuration Nte Electronics
77C4998
Ssr, Panel Mount, 240Vac, 280Vac, 25A; Contact Configuration Nte Electronics 77C4998
SSR, PANEL MOUNT, 240VAC, 280VAC, 25A; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:240VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:AC Switch; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 240VAC, 280VAC, 25A; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:240VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:AC Switch; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 70011962 RS3-1A25-42 77C4998
Product Name Relay;SSR;Power;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-280AC;Pnl-Mnt Relays - Solid State Relays Ssr, Panel Mount, 240Vac, 280Vac, 25A; Contact Configuration Nte Electronics
Mounting Panel Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Approvals UL, CSA RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1245-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 8198786 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details