NTE Electronics, Inc. Relays - Solid State Relays RS3-1A10-52

Description
SSR RELAY 10A
Datasheet
Description
SSR RELAY 10A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RS3-1A10-52
Relays - Solid State Relays RS3-1A10-52
SSR RELAY 10A

SSR RELAY 10A

Supplier's Site
Relay Socket; Contact Configuration Nte Electronics - 02H7047 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Contact Configuration Nte Electronics
02H7047
Relay Socket; Contact Configuration Nte Electronics 02H7047
RELAY SOCKET; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:330VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:100VAC RoHS Compliant: Yes

RELAY SOCKET; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:330VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 100-280AC;Vol-Rtg 24-330AC;Pnl-Mnt - 70011959 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 100-280AC;Vol-Rtg 24-330AC;Pnl-Mnt
70011959
Relay;SSR;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 100-280AC;Vol-Rtg 24-330AC;Pnl-Mnt 70011959
Heavy Duty Solid State Power Relay AC and DC models Back-to-back dual SCRs (Non-Suffix) Internal snubbers on AC models TRIAC version (T-Suffix) Random switching (R-Suffix) MOSFET DC version (M-Suffix ) Features Back-to-Back Dual SCRs (No Suffix) TRIAC Version (T Suffix) Panel Mount MOSFET DC Versions (M Suffix)

Heavy Duty Solid State Power Relay

  • AC and DC models
  • Back-to-back dual SCRs (Non-Suffix)
  • Internal snubbers on AC models
  • TRIAC version (T-Suffix)
  • Random switching (R-Suffix)
  • MOSFET DC version (M-Suffix )
    Features
  • Back-to-Back Dual SCRs (No Suffix)
  • TRIAC Version (T Suffix)
  • Panel Mount
  • MOSFET DC Versions (M Suffix)
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number RS3-1A10-52 02H7047 70011959
Product Name Relays - Solid State Relays Relay Socket; Contact Configuration Nte Electronics Relay;SSR;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 100-280AC;Vol-Rtg 24-330AC;Pnl-Mnt
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel
Application Type Latching
Approvals RoHS UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2490T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-708 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 8198795 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details