The RLY7645 is a bistable, DPDT impulse relay with 15 A contact rating at 125/250 VAC and 1/2 HP at 125/250 VAC, designed for power-saving pulse operation. It features quick-connect terminals compatible with .250" (6.35 mm) or .187" (4.75 mm) sizes and mounts via a plate with two #8-32 tapped holes. The coil operates at 120 VAC, consuming 9 VA, with a must-operate voltage of 85% of nominal at +25°C. It has a 75 ms minimum operate and release time, Class B (130°C) insulation, and dielectric strength of 1500 V RMS at 60 Hz. Mechanical life is 100,000 operations; electrical life is 50,000 under rated load. Operating temperature ranges from −10°C to +60°C. Weight is approximately 7.75 oz (241 g).
RELAY, DPDT, 120VAC, 28VDC, 15A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:RLY76 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:120VAC; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7012 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |