The G2RL series is a low-profile PCB power relay with a height of 15.7 mm, designed for use in compact equipment. The G2RL-14 model is a DPDT (2c) relay with a 24 VDC coil, rated for 8 A at 250 VAC and 8 A at 30 VDC under resistive loads. It supports a maximum switching voltage of 440 VAC and 300 VDC, with a rated carry current of 8 A at 70°C and 5 A at 85°C. The relay meets VDE (EN61810-1), UL508, and CSA22.2 standards, and conforms to IEC/EN 60335-1 for home appliance applications. It features 8 mm minimum clearance and creepage distance, Class F coil insulation, and operates within a temperature range of -40°C to 85°C. The contact material is cadmium-free silver alloy. The part is available in flux-protected PCB terminal versions with a minimum packing unit of 20 pcs per tube.
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 36K3226 |
| Product Name | Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |