RELAY GEN PURPOSE SPDT 10A 24V
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R73 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | R73-5D10-24 | 02H7520 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 24 volts | 24 volts |
| Operating Temp | -67 to 185 F (-55 to 85 C) |