NTE Electronics, Inc. Power Relay, Dpdt, 5Vdc, 1A, Pc Board; Contact Configuration Nte Electronics R72-11D1-5

Description
POWER RELAY, DPDT, 5VDC, 1A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:30VAC; Relay Terminals:SolderRoHS Compliant: Yes
Description
POWER RELAY, DPDT, 5VDC, 1A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:30VAC; Relay Terminals:SolderRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 5Vdc, 1A, Pc Board; Contact Configuration Nte Electronics - 02H7511 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 5Vdc, 1A, Pc Board; Contact Configuration Nte Electronics
02H7511
Power Relay, Dpdt, 5Vdc, 1A, Pc Board; Contact Configuration Nte Electronics 02H7511
POWER RELAY, DPDT, 5VDC, 1A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:30VAC; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, DPDT, 5VDC, 1A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:30VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7511
Product Name Power Relay, Dpdt, 5Vdc, 1A, Pc Board; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - 39-G2RL-1-E-HADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Type 55.34T - relay for railway applications 7A - 553481100054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers