The R72-11D1-12C is a subminiature, latching, DPDT signal relay with a 12VDC coil, rated for 1A at 30VDC and 0.5A at 30VAC. It features a fully sealed construction, 200mW coil power consumption, and a contact resistance of 720 ohms. The relay operates with a pickup voltage of 80% max and a drop-out voltage of 10% min, with operate and release times of 5ms max. Its dimensions are 16.0mm max length, 9.9mm max width, and 8.4mm max height, with a 14-lead DIP PC mounting style. Insulation between coil and contacts is rated at 1000 VAC, and between set and reset coils at 250 VAC. Mechanical life is rated for a minimum of 1,000,000 operations. The device operates from −40°C to +70°C and weighs approximately 3 grams.
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC Sensitive; Relay Terminals:Through Hole; Contact Voltage VAC:-; Depth:16mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 25P8799 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Nte Electronics |
| Mounting | PCBoard; Through Hole |