NTE Electronics, Inc. Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Vol-Rtg 120/240AC R60-11AD10-12

Description
Time Delay Relays, 10 A Contact Rating, Dielectric Rating with 1850 VAC, DPDT Switch Function 16 time ranges in single timer Fine tuning knob for precision timing AC or DC operation Features 16-Time Ranges in Single Timer User Sets Time Ranges Instructions Right on Unit Fine Tuning Knob for Precision Timing Pin-for-Pin Interchangeable with Timers in the Field — No Rewiring AC or DC Operation CMOS Digital Circuitry — 0.5% Repeatable Accuracy Electrical Specifications Rating: 10 Amps 240 VAC or Less, 1⁄3 HP, 240 or 120 VAC, Pilot Duty 345 VA, 120 or 240 VAC, 50/60 Hz Life 500,000 Operations at Full-Load Operating Temperature: –20°C to +55°C
Description
Time Delay Relays, 10 A Contact Rating, Dielectric Rating with 1850 VAC, DPDT Switch Function 16 time ranges in single timer Fine tuning knob for precision timing AC or DC operation Features 16-Time Ranges in Single Timer User Sets Time Ranges Instructions Right on Unit Fine Tuning Knob for Precision Timing Pin-for-Pin Interchangeable with Timers in the Field — No Rewiring AC or DC Operation CMOS Digital Circuitry — 0.5% Repeatable Accuracy Electrical Specifications Rating: 10 Amps 240 VAC or Less, 1⁄3 HP, 240 or 120 VAC, Pilot Duty 345 VA, 120 or 240 VAC, 50/60 Hz Life 500,000 Operations at Full-Load Operating Temperature: –20°C to +55°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Vol-Rtg 120/240AC - 70011937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Vol-Rtg 120/240AC
70011937
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Vol-Rtg 120/240AC 70011937
Time Delay Relays, 10 A Contact Rating, Dielectric Rating with 1850 VAC, DPDT Switch Function 16 time ranges in single timer Fine tuning knob for precision timing AC or DC operation Features 16-Time Ranges in Single Timer User Sets Time Ranges Instructions Right on Unit Fine Tuning Knob for Precision Timing Pin-for-Pin Interchangeable with Timers in the Field — No Rewiring AC or DC Operation CMOS Digital Circuitry — 0.5% Repeatable Accuracy Electrical Specifications Rating: 10 Amps 240 VAC or Less, 1⁄3 HP, 240 or 120 VAC, Pilot Duty 345 VA, 120 or 240 VAC, 50/60 Hz Life 500,000 Operations at Full-Load Operating Temperature: –20°C to +55°C

Time Delay Relays, 10 A Contact Rating, Dielectric Rating with 1850 VAC, DPDT Switch Function

  • 16 time ranges in single timer
  • Fine tuning knob for precision timing
  • AC or DC operation
    Features
  • 16-Time Ranges in Single Timer
  • User Sets Time Ranges
  • Instructions Right on Unit
  • Fine Tuning Knob for Precision Timing
  • Pin-for-Pin Interchangeable with Timers in the Field — No Rewiring
  • AC or DC Operation
  • CMOS Digital Circuitry — 0.5% Repeatable Accuracy
    Electrical Specifications
  • Rating: 10 Amps 240 VAC or Less, 1⁄3 HP, 240 or 120 VAC, Pilot Duty 345 VA, 120 or 240 VAC, 50/60 Hz
  • Life 500,000 Operations at Full-Load
  • Operating Temperature: –20°C to +55°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70011937
Product Name Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Vol-Rtg 120/240AC
Mounting PC Board
Approvals / Ratings UL, CSA
Operating Temperature -4 to 131 F (-20 to 55 C)
Timer Type ON-Delay
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
High Performance Timing Relay - 700-FSC3BZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 347927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details