NTE Electronics, Inc. Relay;Reed;Gen Purp;SPDT;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;Solder R56S-5D.5-6

Description
0.50 A (Max.), 10 VA (Max.), DC Reed Relays Standard industry packaging Internal clamping diode version (D-suffix) Flame retardant epoxy case is immersion resistant Features Standard Industry Packaging Internal Clamping Diode Version (D-Suffix) Electrical Specifications Operating Temperature: –45° to +85°C
Description
0.50 A (Max.), 10 VA (Max.), DC Reed Relays Standard industry packaging Internal clamping diode version (D-suffix) Flame retardant epoxy case is immersion resistant Features Standard Industry Packaging Internal Clamping Diode Version (D-Suffix) Electrical Specifications Operating Temperature: –45° to +85°C

Suppliers

Company
Product
Description
Supplier Links
Relay;Reed;Gen Purp;SPDT;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;Solder - 70011933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Gen Purp;SPDT;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;Solder
70011933
Relay;Reed;Gen Purp;SPDT;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;Solder 70011933
0.50 A (Max.), 10 VA (Max.), DC Reed Relays Standard industry packaging Internal clamping diode version (D-suffix) Flame retardant epoxy case is immersion resistant Features Standard Industry Packaging Internal Clamping Diode Version (D-Suffix) Electrical Specifications Operating Temperature: –45° to +85°C

0.50 A (Max.), 10 VA (Max.), DC Reed Relays

  • Standard industry packaging
  • Internal clamping diode version (D-suffix)
  • Flame retardant epoxy case is immersion resistant
    Features
  • Standard Industry Packaging
  • Internal Clamping Diode Version (D-Suffix)
    Electrical Specifications
  • Operating Temperature: –45° to +85°C
Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
R56S-5D.5-6
Relays - Signal Relays, Up to 2 Amps R56S-5D.5-6
RELAY SPDT 500MA 5/6V

RELAY SPDT 500MA 5/6V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Reed Relays Solid State Relays
Product Number 70011933 R56S-5D.5-6
Product Name Relay;Reed;Gen Purp;SPDT;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;Solder Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard Through Hole
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -49 F (-45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details