NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R55-11A20-240F

Description
RELAY GEN PURPOSE DPDT 25A 240V
Datasheet
Description
RELAY GEN PURPOSE DPDT 25A 240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R55-11A20-240F
Relays - Power Relays, Over 2 Amps R55-11A20-240F
RELAY GEN PURPOSE DPDT 25A 240V

RELAY GEN PURPOSE DPDT 25A 240V

Supplier's Site
Relay, Dpdt, 300Vac, 28Vdc, 25A; Contact Configuration Nte Electronics - 02H7418 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 300Vac, 28Vdc, 25A; Contact Configuration Nte Electronics
02H7418
Relay, Dpdt, 300Vac, 28Vdc, 25A; Contact Configuration Nte Electronics 02H7418
RELAY, DPDT, 300VAC, 28VDC, 25A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:25A; Product Range:R55 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 300VAC, 28VDC, 25A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:25A; Product Range:R55 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number R55-11A20-240F 02H7418
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 300Vac, 28Vdc, 25A; Contact Configuration Nte Electronics
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 240 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7169 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details