Aratas America LLC General Purpose Relays G5CA-1A-E-DC12

Description
General Purpose Relays High-Capacity SPST-NO 12VDC
Datasheet
Description
General Purpose Relays High-Capacity SPST-NO 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
G5CA-1A-E-DC12
General Purpose Relays G5CA-1A-E-DC12
General Purpose Relays High-Capacity SPST-NO 12VDC

General Purpose Relays High-Capacity SPST-NO 12VDC

Buy Now Datasheet
Power Relay Spst-No 12Vdc, 15A, Pc Board; Contact Configuration Omron Electronic Components - 70J9750 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Spst-No 12Vdc, 15A, Pc Board; Contact Configuration Omron Electronic Components
70J9750
Power Relay Spst-No 12Vdc, 15A, Pc Board; Contact Configuration Omron Electronic Components 70J9750
POWER RELAY SPST-NO 12VDC, 15A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:15A; Product Range:G5CA Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:125VAC; Contact Material:- RoHS Compliant: Yes

POWER RELAY SPST-NO 12VDC, 15A, PC BOARD; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:15A; Product Range:G5CA Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:125VAC; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ha Pcb Power / Omron Electronic Components Omron Electronic Components - 13AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Ha Pcb Power / Omron Electronic Components Omron Electronic Components
13AC8810
Ha Pcb Power / Omron Electronic Components Omron Electronic Components 13AC8810
HA PCB POWER / Omron Electronic Components

HA PCB POWER / Omron Electronic Components

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number G5CA-1A-E-DC12 70J9750 13AC8810
Product Name General Purpose Relays Power Relay Spst-No 12Vdc, 15A, Pc Board; Contact Configuration Omron Electronic Components Ha Pcb Power / Omron Electronic Components Omron Electronic Components
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 12 volts 12 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details