NTE Electronics, Inc. Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Nte Electronics R53-1D30-12

Description
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:R53 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:R53 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Nte Electronics - 02H7403 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Nte Electronics
02H7403
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Nte Electronics 02H7403
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:R53 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:30A; Product Range:R53 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7403
Product Name Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Nte Electronics
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7230 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details