NTE Electronics, Inc. Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 12DC;Vol-Rtg 14DC;R51 Series R51-1D70-12

Description
Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays Quick connect terminals 0.250 " Industry standard pin-out Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C
Description
Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays Quick connect terminals 0.250 " Industry standard pin-out Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 12DC;Vol-Rtg 14DC;R51 Series - 70011992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 12DC;Vol-Rtg 14DC;R51 Series
70011992
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 12DC;Vol-Rtg 14DC;R51 Series 70011992
Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays Quick connect terminals 0.250 " Industry standard pin-out Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays

  • Quick connect terminals 0.250 "
  • Industry standard pin-out
    Features
  • Industry Standard Pinout
  • 0.250" Quick Connect Terminals
  • Flange Mount (F Suffix)
    Electrical Specifications
  • Operating Time: 7 ms
  • Release Time: 2 ms
  • Operating Temperature: –40°C to 125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70011992
Product Name Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 12DC;Vol-Rtg 14DC;R51 Series
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Force Guided Relays - 2861802 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.25 watts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details