NTE Electronics, Inc. Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A; Vol-Rtg 14DC;Ctrl-V 24DC;Flange Mnt R51-1D40-24F

Description
Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C
Description
Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A; Vol-Rtg 14DC;Ctrl-V 24DC;Flange Mnt - 70011954 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A; Vol-Rtg 14DC;Ctrl-V 24DC;Flange Mnt
70011954
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A; Vol-Rtg 14DC;Ctrl-V 24DC;Flange Mnt 70011954
Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Features

  • Industry Standard Pinout
  • 0.250" Quick Connect Terminals
  • Flange Mount (F Suffix)
    Electrical Specifications
  • Operating Time: 7 ms
  • Release Time: 2 ms
  • Operating Temperature: –40°C to 125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70011954
Product Name Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A; Vol-Rtg 14DC;Ctrl-V 24DC;Flange Mnt
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Timer Relays - 1792926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details