The R50-11D10-24C is a dual-coil, DPDT magnetic latching relay with a 24VDC coil, 10A contact rating, and quick connect terminals. It features silver cadmium oxide contacts, a nominal coil resistance of 330 ohms, operate and release times of 15ms and 6ms respectively, and operates between -45°C and +60°C. The relay supports continuous duty at 25% overvoltage and has a dielectric strength of 2500VAC RMS between mutually insulated elements. Its mechanical life is rated for 10 million operations and weighs approximately 84 grams.
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R50 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:120VAC; Coil Resistance:330ohmRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7393 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |