The R48-5D5-6L is a miniature, PC-mountable SPDT relay with a 5A contact rating for 120/240 VAC resistive loads and a 6V DC coil. It features a silver alloy contact material, 100 mW coil power, and operates with a pick-up voltage of 80% of nominal coil voltage. The relay has a nominal operate time of 25 ms and a release time of 3 ms. It supports a standard operating temperature range of -55°C to +85°C, with a dielectric strength of 1500 VRMS between contact and coil and 1000 megohms minimum insulation resistance at 500 VDC. The device weighs approximately 1.5 oz (42 grams) and measures 1.1 cubic inches. All terminals are sized for recommended PC board holes of 0.067 inch diameter.
RELAY, SPDT, 5/6VDC, 5A, THD; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:5A; Product Range:R48 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7389 |
| Product Name | Relay, Spdt, 5/6Vdc, 5A, Thd; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |