NTE Electronics, Inc. Power Relay, Spdt, 24Vac, 15A, Bracket; Contact Configuration Nte Electronics R47-5A15-24

Description
POWER RELAY, SPDT, 24VAC, 15A, BRACKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:220VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 24VAC, 15A, BRACKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:220VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 24Vac, 15A, Bracket; Contact Configuration Nte Electronics - 91C4610 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vac, 15A, Bracket; Contact Configuration Nte Electronics
91C4610
Power Relay, Spdt, 24Vac, 15A, Bracket; Contact Configuration Nte Electronics 91C4610
POWER RELAY, SPDT, 24VAC, 15A, BRACKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:220VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, SPDT, 24VAC, 15A, BRACKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:220VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 91C4610
Product Name Power Relay, Spdt, 24Vac, 15A, Bracket; Contact Configuration Nte Electronics
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components - 35K3188 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers