The R44-1D2-12 is a DC-operated SPST-NO reed relay with a 12VDC coil voltage, rated for 0.5A switching current and 200VDC maximum switching voltage. It features a 420 ohm coil resistance, 360mW coil power, and uses standard 0.1" PC board spacing with rectangular pins. The relay is epoxy sealed, magnetically shielded, and meets TTL and DTL compatibility standards. Operate time is 500 µs typical, release time is 1400 µs typical. Contact resistance is 200 milliohms max, dielectric strength is 200 VAC min across open contacts, and it operates from -45°C to +85°C. Mechanical life is 10,000,000 operations at rated load.
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 02H7343 |
| Product Name | Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Nte Electronics |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |