NTE Electronics, Inc. Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;PCB Mnt;R40 Series R40-11D2-12

Description
Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type Ultra-sensitive coil Epoxy sealed Standard 0.1 in. DIP terminal Dual coil, latching type (C) Features Epoxy Sealed Ultra-Sensitive Coil Standard 0.100" DIP PC-Mount Terminal Electrical Specifications Operating Time: 4.5 ms Approx. Release Time: 1.5 ms Approx. Operating Temperature: –40° to +65°C
Description
Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type Ultra-sensitive coil Epoxy sealed Standard 0.1 in. DIP terminal Dual coil, latching type (C) Features Epoxy Sealed Ultra-Sensitive Coil Standard 0.100" DIP PC-Mount Terminal Electrical Specifications Operating Time: 4.5 ms Approx. Release Time: 1.5 ms Approx. Operating Temperature: –40° to +65°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;PCB Mnt;R40 Series - 70011910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;PCB Mnt;R40 Series
70011910
Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;PCB Mnt;R40 Series 70011910
Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type Ultra-sensitive coil Epoxy sealed Standard 0.1 in. DIP terminal Dual coil, latching type (C) Features Epoxy Sealed Ultra-Sensitive Coil Standard 0.100" DIP PC-Mount Terminal Electrical Specifications Operating Time: 4.5 ms Approx. Release Time: 1.5 ms Approx. Operating Temperature: –40° to +65°C

Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type

  • Ultra-sensitive coil
  • Epoxy sealed
  • Standard 0.1 in. DIP terminal
  • Dual coil, latching type (C)
    Features
  • Epoxy Sealed
  • Ultra-Sensitive Coil
  • Standard 0.100" DIP PC-Mount Terminal
    Electrical Specifications
  • Operating Time: 4.5 ms Approx.
  • Release Time: 1.5 ms Approx.
  • Operating Temperature: –40° to +65°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70011910
Product Name Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;PCB Mnt;R40 Series
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA21.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1370297 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details