The R28-11A10-120K is a delay-on-operate time delay relay with DPDT contacts rated for 10 A at 120 VAC and 30 VDC, featuring an 8-pin octal base and a calibrated knob for timing adjustment from 0.1 to 10 seconds. It uses IC hybrid circuitry, offers ±0.1% repeatability, and meets UL508 surge protection and NEMA ICS 2-230 noise immunity standards. The relay operates from 120 VAC input, with a steady-state input current of 20 mA, and has a mechanical life of 50 million operations. It includes an impact-proof dust cover and is designed for operation between -10°C and +55°C.
TIME DELAY RELAY, DPDT, 10S, 120VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:R28 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Carry Current:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92C3731 |
| Product Name | Time Delay Relay, Dpdt, 10S, 120Vac; Contact Voltage Vdc Nte Electronics |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |