RELAY, SPST-NO, 120VAC, 28VDC, 16A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 81C8657 |
| Product Name | Relay, Spst-No, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |