NTE Electronics, Inc. Relay;E-Mech;Power;SPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;Solder R24-5D10-24FP

Description
10 A Current Input, SPDT Epoxy Sealed Power Relays Epoxy sealed for wave soldering and immersion cleaning Upright or flat-pack Cut-off nib after PCB washing 94 V-0 enclosure Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Cut-Off Nib After PCB Washing 94 V-0 Enclosure Electrical Specifications Operating Time: Approximately 15 mS (Flatpack); 6 ms (Upright) Release Time: Approximately 10 mS (Flatpack); 2 ms (Upright) Switching Rate: 5 Operations Per Second (Max.) Operating Temperature: –55° to +70°C
Description
10 A Current Input, SPDT Epoxy Sealed Power Relays Epoxy sealed for wave soldering and immersion cleaning Upright or flat-pack Cut-off nib after PCB washing 94 V-0 enclosure Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Cut-Off Nib After PCB Washing 94 V-0 Enclosure Electrical Specifications Operating Time: Approximately 15 mS (Flatpack); 6 ms (Upright) Release Time: Approximately 10 mS (Flatpack); 2 ms (Upright) Switching Rate: 5 Operations Per Second (Max.) Operating Temperature: –55° to +70°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Power;SPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;Solder - 70011995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;Solder
70011995
Relay;E-Mech;Power;SPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;Solder 70011995
10 A Current Input, SPDT Epoxy Sealed Power Relays Epoxy sealed for wave soldering and immersion cleaning Upright or flat-pack Cut-off nib after PCB washing 94 V-0 enclosure Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Cut-Off Nib After PCB Washing 94 V-0 Enclosure Electrical Specifications Operating Time: Approximately 15 mS (Flatpack); 6 ms (Upright) Release Time: Approximately 10 mS (Flatpack); 2 ms (Upright) Switching Rate: 5 Operations Per Second (Max.) Operating Temperature: –55° to +70°C

10 A Current Input, SPDT Epoxy Sealed Power Relays

  • Epoxy sealed for wave soldering and immersion cleaning
  • Upright or flat-pack
  • Cut-off nib after PCB washing
  • 94 V-0 enclosure
    Features
  • High Dielectric — 4000 V RMS Between Control and Switching Circuits
  • Cut-Off Nib After PCB Washing
  • 94 V-0 Enclosure
    Electrical Specifications
  • Operating Time: Approximately 15 mS (Flatpack); 6 ms (Upright)
  • Release Time: Approximately 10 mS (Flatpack); 2 ms (Upright)
  • Switching Rate: 5 Operations Per Second (Max.)
  • Operating Temperature: –55° to +70°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70011995
Product Name Relay;E-Mech;Power;SPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;Solder
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, CSA
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details