RELAY, SPST-NO, 120VAC, 30VDC, 16A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 24V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 72C4581 | R22-1D16-24 |
| Product Name | Relay, Spst-No, 120Vac, 30Vdc, 16A; Contact Configuration Nte Electronics | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| DC Coil Voltage | 24 volts | 24 volts |