NTE Electronics, Inc. Relay, 4Pdt, 12Vdc, 5A, Thd; Contact Configuration Nte Electronics R16-17D5-12P

Description
RELAY, 4PDT, 12VDC, 5A, THD; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R16 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Description
RELAY, 4PDT, 12VDC, 5A, THD; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R16 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The R16-17D5-12P is a 4PDT relay with a 12VDC coil, 5A contact rating, and solder/plug-in terminals. It features gold overlay contacts, a see-through plastic cover, and operates at 1W coil power. The relay has a maximum operate time of 14 ms and a release time of 8 ms or less. Its insulation meets 1500 VRMS contact-to-coil, 500 VRMS across open contacts, and 1000 VRMS coil-to-frame dielectric strength. The device is printed circuit mount with a D12A terminal configuration and measures 1.20 in length, 0.978 in width, and 0.745 in height. Operating temperature ranges from -55°C to +70°C, and the weight is approximately 22 to 40 grams.

Datasheet Summary
Powered by GS/AI

The R16-17D5-12P is a 4PDT relay with a 12VDC coil, 5A contact rating, and solder/plug-in terminals. It features gold overlay contacts, a see-through plastic cover, and operates at 1W coil power. The relay has a maximum operate time of 14 ms and a release time of 8 ms or less. Its insulation meets 1500 VRMS contact-to-coil, 500 VRMS across open contacts, and 1000 VRMS coil-to-frame dielectric strength. The device is printed circuit mount with a D12A terminal configuration and measures 1.20 in length, 0.978 in width, and 0.745 in height. Operating temperature ranges from -55°C to +70°C, and the weight is approximately 22 to 40 grams.

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 12Vdc, 5A, Thd; Contact Configuration Nte Electronics - 02H7274 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 12Vdc, 5A, Thd; Contact Configuration Nte Electronics
02H7274
Relay, 4Pdt, 12Vdc, 5A, Thd; Contact Configuration Nte Electronics 02H7274
RELAY, 4PDT, 12VDC, 5A, THD; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R16 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 12VDC, 5A, THD; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R16 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7274
Product Name Relay, 4Pdt, 12Vdc, 5A, Thd; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G5LE PCB Power Relay - G5LE-1 - Aratas America LLC
Specs
Mounting PCB
View Details
Type 39.81 - MasterTIMER - EMR - Relay interface module 6A - 398100240060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
View Details
2 suppliers