The R14-11D10-110 is a 110VDC-operated DPDT relay in the R14 series, rated for 10A contact current at 240/30VDC resistive loads and 1/2 HP at 240VAC. It features silver cadmium oxide contacts with a maximum contact resistance of 100 milliohms at 6VDC, 1A, and operates with a 0.9W coil. The relay has a dielectric strength of 1500 VRMS between coil and frame, 1000 VRMS across open contacts, and 1500 VRMS between contact and coil, with insulation resistance of at least 100 megohms at 500VDC. It offers a 25ms operate and release time, continuous duty cycle, and operates from -30°C to +55°C. The unit weighs approximately 45 grams and accepts plug-in or solder terminals, with PC board mounting available in a P-suffix version. The relay meets high-reliability standards with a rated life of 50 million operations.
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7237 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |