The R14-11A10-12 is a 12VAC-operated, DPDT general-purpose relay rated for 10A at 240VAC and 10A at 30VDC, with silver cadmium oxide contacts and a coil power consumption of 1.2VA. It features a through-plastic cover, quick-connect terminals compatible with .187" (4.75mm) Faston terminals, and a compact footprint slightly larger than one cubic inch. Operate and release times are 25ms or less, with a continuous duty cycle and 50 million operational life. The relay is designed for socket mounting and meets dielectric strength ratings of 1500 VRMS between coil and contacts and 1000 VRMS across open contacts. Operating temperature ranges from -30°C to +55°C.
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7230 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |