NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R12-17A3-120

Description
RELAY GEN PURPOSE 4PDT 5A 120V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 5A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R12-17A3-120
Relays - Power Relays, Over 2 Amps R12-17A3-120
RELAY GEN PURPOSE 4PDT 5A 120V

RELAY GEN PURPOSE 4PDT 5A 120V

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC - 70011897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC
70011897
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC 70011897
General Purpose Relay, 4PDT Contact Form, R12 Series See-thru plastic cover Indicator lamp types Push-to-test button types Bifurcated contact type Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C

General Purpose Relay, 4PDT Contact Form, R12 Series

  • See-thru plastic cover
  • Indicator lamp types
  • Push-to-test button types
  • Bifurcated contact type
    Features
  • Slightly Larger Than 1 Cubic Inch
  • Clear Plastic Dust Cover
  • High Reliability, 50 Million Operations
  • Plug-In or Solder Terminals
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 25 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +55°C
Supplier's Site
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics - 10M0333 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
10M0333
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics 10M0333
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R12-17A3-120 70011897 10M0333
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
Throw Double Throw Double Throw Double Throw
AC Coil Voltage 120 volts 120 volts
Relay Type General
Poles Four Pole (4P)
Number if >4 4 #
Unlock Full Specs
to access all available technical data