Aratas America LLC Power Relays, Over 2 Amps G4A-1A-PE DC12

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z954-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z954-ND
Power Relays, Over 2 Amps Z954-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 6867039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6867039P
Power Relays 6867039P
Aratas G4A-1A-PE DC12 Power Relay

Aratas G4A-1A-PE DC12 Power Relay

Supplier's Site
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components - 33K4365 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components
33K4365
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components 33K4365
RELAY, SPST-NO, 277VAC, 30VDC, 23A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:23A; Product Range:G4A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:20A RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 23A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:23A; Product Range:G4A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron - 74AC0942 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron
74AC0942
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron 74AC0942
RELAY, SPST-NO, 277VAC, 30VDC, 23A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:23A; Product Range:G4A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 23A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:23A; Product Range:G4A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay RoHS Compliant: Yes

Supplier's Site
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt;4 Pin - 70175611 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt;4 Pin
70175611
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt;4 Pin 70175611
High Switching Capacity from Normally Open Contact Loop Terminal Construction Miniature Power Relay Ideal for Motor Switching in Appliances and HVAC Equipment Designed Specifically for High Inrush Compressor Loads Space-Saving Design Semi-Sealed Construction, Standard Standard Versions Approved By UL, CSA, and VDE

  • High Switching Capacity from Normally Open Contact Loop Terminal Construction
  • Miniature Power Relay Ideal for Motor Switching in Appliances and HVAC Equipment
  • Designed Specifically for High Inrush Compressor Loads
  • Space-Saving Design
  • Semi-Sealed Construction, Standard
  • Standard Versions Approved By UL, CSA, and VDE
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number Z954-ND 6867039P 33K4365 70175611
Product Name Power Relays, Over 2 Amps Power Relays Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components Relay;E-Mech;Power;SPST-NO;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt;4 Pin
Relay Type General
Mounting PCBoard PCBoard; Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 140 F (-20 to 60 C) -4 F (-20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393122-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
View Details
Type 20.22 - Modular step relay 16A - 202281100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details