NTE Electronics, Inc. Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R10-14D10-110

Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7165 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7165
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7165
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7165
Product Name Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

200A-270A Photovoltaic Relay - CHAR-A200/270C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Relays - Power Relays, Over 2 Amps - 1315314-G5CA-1A-E DC24 - Win Source Electronics
Specs
Resistance 2880 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1393218-8 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 5 volts
View Details
2 suppliers
Power Relays - 1348378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details